Panasonic Relays - Power Relays, Over 2 Amps AHES4291

Description
Win Source Part Number: 1372738-AHES4291 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 55°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-S Package: Tray Product Status: Active Base Product Number: AHES42 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 3PST-2NO/1NC (2 Form A, 1 Form B) Contact Rating (Current): 35 A Switching Voltage: 277VAC - Nom Coil Current: 157 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 76.6 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1372738-AHES4291 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 55°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-S Package: Tray Product Status: Active Base Product Number: AHES42 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 3PST-2NO/1NC (2 Form A, 1 Form B) Contact Rating (Current): 35 A Switching Voltage: 277VAC - Nom Coil Current: 157 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 76.6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1372738-AHES4291 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1372738-AHES4291
Relays - Power Relays, Over 2 Amps 1372738-AHES4291
Win Source Part Number: 1372738-AHES4291 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 55°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-S Package: Tray Product Status: Active Base Product Number: AHES42 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 3PST-2NO/1NC (2 Form A, 1 Form B) Contact Rating (Current): 35 A Switching Voltage: 277VAC - Nom Coil Current: 157 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 76.6 Ohms

Win Source Part Number: 1372738-AHES4291
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 55°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: HE-S
Package: Tray
Product Status: Active
Base Product Number: AHES42
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: 3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current): 35 A
Switching Voltage: 277VAC - Nom
Coil Current: 157 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
Operate Time: 30 ms
Release Time: 10 ms
Relay Type: General Purpose
Coil Resistance: 76.6 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
AHES4291
General Purpose Relays AHES4291
General Purpose Relays ThruHole,12VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,12VDC Coil 30x36x40, 35A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AHES4291 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHES4291
Relays - Power Relays, Over 2 Amps AHES4291
RELAY GEN PURPOSE 3PST 35A 12V

RELAY GEN PURPOSE 3PST 35A 12V

Supplier's Site
Power Relay, 12Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic - 47AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic
47AC2784
Power Relay, 12Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic 47AC2784
POWER RELAY, 12VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 12VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1372738-AHES4291 AHES4291 AHES4291 47AC2784
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, 12Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic
Resistance 77 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data