HE-S Relay RoHS Compliant: Yes
RELAY GEN PURPOSE 3PST 35A 6V
General Purpose Relays ThruHole,6VDC Coil 30x36x40, 35A
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 70AC6808 | AHES4290 | AHES4290 |
| Product Name | He-S Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts |