Win Source Part Number: 1090148-AHES4195
Category: Relays>Power Relays, Over 2 Amps
Series: HE-S
Termination Style: PC Pin
Package: Tray
Contact Form: 3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 25
Coil Resistance: 43 Ohms
Coil Current: 209 mA
Operate Time: 30 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 35 A
Switching Voltage: 277VAC - Nom
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): AHES4295; AHES4191; AHES4291; G7J-3A1B-B DC12; G7J-3A1B-B-W1 DC24; G7J-3A1B-B DC24;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-5236
Base Product Number: AHES41
HE-S Relay RoHS Compliant: Yes
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A
RELAY GEN PURPOSE 3PST 35A 9V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1090148-AHES4195 | 70AC6807 | AHES4195 | AHES4195 |
| Product Name | Relays - Power Relays, Over 2 Amps | He-S Relay Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 43 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS |