General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A
RELAY GEN PURPOSE 3PST 35A 48V
POWER RELAY, 48VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | AHES4193 | AHES4193 | 47AC2783 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 48Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts | 48 volts |
| Throw | Single Throw | Single Throw |