RELAY GEN PURPOSE 3PST 35A 24V
General Purpose Relays ThruHole,24VDC Coil 30x36x40, 35A
POWER RELAY, DPST-NO/SPST-NC, 1A, 277VAC; Contact Configuration:DPST-N
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1347941 | AHES4192 | AHES4192 | 47AC2782 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic |
| Poles | Single Pole (SP); Double Pole (DP) | Single Pole (SP); Double Pole (DP) | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) |