Panasonic Power Relays, Over 2 Amps - AHES4191 AHES4191

Description
Manufacturer: Panasonic Win Source Part Number: 860795-AHES4191 Series: HE-S Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 3PST-2NO/1NC (2 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860795-AHES4191 Series: HE-S Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 3PST-2NO/1NC (2 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AHES4191 - 860795-AHES4191 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AHES4191
860795-AHES4191
Power Relays, Over 2 Amps - AHES4191 860795-AHES4191
Manufacturer: Panasonic Win Source Part Number: 860795-AHES4191 Series: HE-S Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 3PST-2NO/1NC (2 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 860795-AHES4191
Series: HE-S
Operating Temperature Range: -40°C ~ 55°C
Features: General Purpose Relay 3PST-2NO/1NC (2 Form A, 1 Form B) 12VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AHES4191 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHES4191
Relays - Power Relays, Over 2 Amps AHES4191
RELAY GEN PURPOSE 3PST 35A 12V

RELAY GEN PURPOSE 3PST 35A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AHES4191
General Purpose Relays AHES4191
General Purpose Relays ThruHole,12VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,12VDC Coil 30x36x40, 35A

Buy Now Datasheet
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic - 47AC2781 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic
47AC2781
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic 47AC2781
POWER RELAY, DPST-NO/SPST-NC, 1A, 277VAC; Contact Configuration:DPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:1A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VRoHS Compliant: Yes

POWER RELAY, DPST-NO/SPST-NC, 1A, 277VAC; Contact Configuration:DPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:1A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VRoHS Compliant: Yes

Supplier's Site
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic - 16AC8831 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic
16AC8831
Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic 16AC8831
POWER RELAY, DPST-NO/SPST-NC, 1A, 277VAC; Contact Configuration:DPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:1A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage RoHS Compliant: Yes

POWER RELAY, DPST-NO/SPST-NC, 1A, 277VAC; Contact Configuration:DPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:1A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 860795-AHES4191 AHES4191 AHES4191 47AC2781 16AC8831
Product Name Power Relays, Over 2 Amps - AHES4191 Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic Power Relay, Dpst-No/spst-Nc, 1A, 277Vac; Contact Configuration Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole PCBoard; Through Hole
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Relay Type General
Unlock Full Specs
to access all available technical data