Panasonic Relays - Power Relays, Over 2 Amps AHES3295

Description
RELAY GEN PURPOSE DPST 35A 9V
Datasheet
Description
RELAY GEN PURPOSE DPST 35A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AHES3295
Relays - Power Relays, Over 2 Amps AHES3295
RELAY GEN PURPOSE DPST 35A 9V

RELAY GEN PURPOSE DPST 35A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AHES3295
General Purpose Relays AHES3295
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A

Buy Now Datasheet
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic - 47AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
47AC2780
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic 47AC2780
POWER RELAY, 9VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:9VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 9VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-NO; Coil Voltage:9VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number AHES3295 AHES3295 47AC2780
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details