Panasonic Relays - Power Relays, Over 2 Amps AHES3293

Description
RELAY GEN PURPOSE DPST 35A 48V
Datasheet
Description
RELAY GEN PURPOSE DPST 35A 48V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - AHES3293 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHES3293
Relays - Power Relays, Over 2 Amps AHES3293
RELAY GEN PURPOSE DPST 35A 48V

RELAY GEN PURPOSE DPST 35A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AHES3293
General Purpose Relays AHES3293
General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A

Buy Now Datasheet
Power Relay, 48Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic - 47AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 48Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
47AC2779
Power Relay, 48Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic 47AC2779
POWER RELAY, 48VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 48VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-NO; Coil Voltage:48VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number AHES3293 AHES3293 47AC2779
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 48Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 48 volts 48 volts 48 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 221109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers