Win Source Part Number: 1373400-AHES3291
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 55°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: HE-S
Package: Tray
Product Status: Active
Base Product Number: AHES32
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: DPST-NO (2 Form A)
Contact Rating (Current): 35 A
Switching Voltage: 277VAC - Nom
Coil Current: 157 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
Operate Time: 30 ms
Release Time: 10 ms
Relay Type: General Purpose
Coil Resistance: 76.6 Ohms
RELAY GEN PURPOSE DPST 35A 12V
General Purpose Relays ThruHole,12VDC Coil 30x36x40, 35A
POWER RELAY, 12VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1347854 | 1373400-AHES3291 | AHES3291 | AHES3291 | 47AC2777 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 12Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | ||||
| Resistance | 77 ohms |