General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A
RELAY GEN PURPOSE DPST 35A 48V
HE-S Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | AHES3193 | AHES3193 | 70AC6805 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | He-S Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts |