Panasonic Power Relays AHES3192

Description
Panasonic AHES3192 Power Relay
Request a Quote Datasheet
Description
Panasonic AHES3192 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1347929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347929
Power Relays 1347929
Panasonic AHES3192 Power Relay

Panasonic AHES3192 Power Relay

Supplier's Site
Power Relays - 1347851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347851
Power Relays 1347851
Panasonic AHES3192 Power Relay

Panasonic AHES3192 Power Relay

Supplier's Site
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic - 47AC2774 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic
47AC2774
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic 47AC2774
POWER RELAY, DPST-NO, 35A, 277VAC, TH; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:35A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, DPST-NO, 35A, 277VAC, TH; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:35A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic - 16AC8829 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic
16AC8829
Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic 16AC8829
POWER RELAY, DPST-NO, 35A, 277VAC, TH; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:35A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay RoHS Compliant: Yes

POWER RELAY, DPST-NO, 35A, 277VAC, TH; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:35A; Product Range:HE-S (AHES) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - AHES3192 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHES3192
Relays - Power Relays, Over 2 Amps AHES3192
RELAY GEN PURPOSE DPST 35A 24V

RELAY GEN PURPOSE DPST 35A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AHES3192
General Purpose Relays AHES3192
General Purpose Relays ThruHole,24VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,24VDC Coil 30x36x40, 35A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1347929 47AC2774 AHES3192 AHES3192
Product Name Power Relays Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data