POWER RELAY, DPST-NO, 35A, 277VAC, TH; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 35A 6V
General Purpose Relays ThruHole,6VDC Coil 30x36x40, 35A
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 16AC8827 | AHES3190 | AHES3190 |
| Product Name | Power Relay, Dpst-No, 35A, 277Vac, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 6 volts | 6 volts | 6 volts |