Panasonic Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Solder, 3 A, 125 V Rohs Compliant Panasonic AH16609-A

Description
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Solder, 3 A, 125 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Solder, 3 A, 125 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Solder, 3 A, 125 V Rohs Compliant Panasonic - 71Y8736 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Solder, 3 A, 125 V Rohs Compliant Panasonic
71Y8736
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Solder, 3 A, 125 V Rohs Compliant Panasonic 71Y8736
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Solder, 3 A, 125 V RoHS Compliant: Yes

Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Solder, 3 A, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8736
Product Name Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Solder, 3 A, 125 V Rohs Compliant Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details