Panasonic Snap Action, Limit Switches - AH158461-A AH158461-A

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044075-AH158461-A Termination: Solder Operating Force: 700 mN Categories: Snap Action,Limit Switches Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Non-Compliant Throw Configuration: SPDT
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044075-AH158461-A Termination: Solder Operating Force: 700 mN Categories: Snap Action,Limit Switches Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Non-Compliant Throw Configuration: SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - AH158461-A - 1044075-AH158461-A - Win Source Electronics
Laguna Hills, CA, United States
Snap Action, Limit Switches - AH158461-A
1044075-AH158461-A
Snap Action, Limit Switches - AH158461-A 1044075-AH158461-A
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044075-AH158461-A Termination: Solder Operating Force: 700 mN Categories: Snap Action,Limit Switches Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Non-Compliant Throw Configuration: SPDT

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044075-AH158461-A
Termination: Solder
Operating Force: 700 mN
Categories: Snap Action,Limit Switches
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Non-Compliant
Throw Configuration: SPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Limit Switches
Product Number 1044075-AH158461-A
Product Name Snap Action, Limit Switches - AH158461-A
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 07 - AZ 07 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 2850 - 3150 Degrees - S9200A-G163-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details