The AH1 series is a family of ultra-miniature SPDT switches with integrally molded terminal blocks, designed for compact applications such as computer mice and mobile phone chargers. AH14609-A is a variant with a pin plunger actuator, 1.47 N operating force, AgNi alloy contacts, and UL/CSA approval, using a self-standing PC board terminal with stand-off. It measures 12.8 mm long, 8.5 mm wide, and 6.0 mm high. Contact rating is 3 A at 125 V AC or 2 A at 30 V DC. Mechanical life is 5 × 10⁵ operations at 60 cpm; electrical life is 3 × 10⁴ operations at rated load. Operating temperature ranges from -25 °C to +85 °C, with 1,500 Vrms dielectric strength between terminals and exposed parts.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N0407 |
| Product Name | Ah1 (Fj) Miniat Panasonic |