Panasonic Sensors, Transducers - Motion Sensors - Accelerometers AGS21351

Description
Win Source Part Number: 1180977-AGS21351 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: GS2 Type: Analog Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Panasonic Electronic Components Other Names: -AGS21351-ND Base Product Number: AGS213 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1180977-AGS21351 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: GS2 Type: Analog Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Panasonic Electronic Components Other Names: -AGS21351-ND Base Product Number: AGS213 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1180977-AGS21351
Sensors, Transducers - Motion Sensors - Accelerometers 1180977-AGS21351
Win Source Part Number: 1180977-AGS21351 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: GS2 Type: Analog Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Panasonic Electronic Components Other Names: -AGS21351-ND Base Product Number: AGS213 Product Status: Obsolete

Win Source Part Number: 1180977-AGS21351
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: GS2
Type: Analog
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 60Hz
Axis: X, Y
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1333
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SMD Module
Supplier Device Package: 14-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Panasonic Electronic Components
Other Names: -AGS21351-ND
Base Product Number: AGS213
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1180977-AGS21351
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055F6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Embedded Accelerometers - 3022-020-N - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
View Details