Panasonic Motion Sensors - Motion Sensors - Accelerometers - AGS11151 AGS11151

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 45691-AGS11151 Packaging: Bulk Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SMD Module Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 45691-AGS11151 Packaging: Bulk Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SMD Module Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AGS11151
45691-AGS11151
Motion Sensors - Motion Sensors - Accelerometers - AGS11151 45691-AGS11151
Manufacturer: Panasonic Electronic Components Win Source Part Number: 45691-AGS11151 Packaging: Bulk Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 60Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SMD Module Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 45691-AGS11151
Packaging: Bulk
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 60Hz
Axis: X
Acceleration Range: ±2g
Sensitivity (mV/g): 1000
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SMD Module
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 45691-AGS11151
Product Name Motion Sensors - Motion Sensors - Accelerometers - AGS11151
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Side Conn, 1000mV/g, 3 Slot - -4507-B-005- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details