Panasonic SMD 0.022A 100mW 2A Relay AGQ260S4H

Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.022A 100mW 2A Relay
189-AGQ260S4H
SMD 0.022A 100mW 2A Relay 189-AGQ260S4H
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S4H can be used for catalog matching and distributor lookup.

Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - 1002558-AGQ260S4H - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1002558-AGQ260S4H
Relays - Signal Relays, Up to 2 Amps 1002558-AGQ260S4H
Win Source Part Number: 1002558-AGQ260S4H Category: Relays>Signal Relays, Up to 2 Amps Series: AGQ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 203 Ohms Coil Current: 22.2 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 2 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.6 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-2630 Base Product Number: AGQ260

Win Source Part Number: 1002558-AGQ260S4H
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 50
Mounting: SMD (SMT)
Coil Resistance: 203 Ohms
Coil Current: 22.2 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.6 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-2630
Base Product Number: AGQ260

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ260S4H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ260S4H
Relays - Signal Relays, Up to 2 Amps AGQ260S4H
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site
Gq Relay Rohs Compliant Panasonic - 29X2574 - Newark, An Avnet Company
Chicago, IL, United States
Gq Relay Rohs Compliant Panasonic
29X2574
Gq Relay Rohs Compliant Panasonic 29X2574
GQ Relay RoHS Compliant: Yes

GQ Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-AGQ260S4H 1002558-AGQ260S4H AGQ260S4H 29X2574
Product Name SMD 0.022A 100mW 2A Relay Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Gq Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data