24VDC DPDT 2A SMD Relay Product overview: AGQ260S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S24 can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:4.8kohm; Approvals & Standards:CSA, UL; Coil Current:5mA; Coil Power Continuous:120mW RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 24V, SMD ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 24V
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-AGQ260S24 | 47T1346 | 08AK9579 | AGQ260S24 |
| Product Name | SMD 2A Relay | Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic | Signal Relay, Dpdt, 24V, Smd Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | RoHS | RoHS | |
| Mounting | Surface Mount | Surface Mount | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |