Panasonic SMD 0.033A 100mW 2A Relay AGQ260S03

Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.033A (Coil), 3VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.033A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.033A (Coil), 3VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.033A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.033A 100mW 2A Relay
189-AGQ260S03
SMD 0.033A 100mW 2A Relay 189-AGQ260S03
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.033A (Coil), 3VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.033A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S03 can be used for catalog matching and distributor lookup.

Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.033A (Coil), 3VDC (Coil), 100mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ260S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.033A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260S03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gq Relay Rohs Compliant Panasonic - 29X2569 - Newark, An Avnet Company
Chicago, IL, United States
Gq Relay Rohs Compliant Panasonic
29X2569
Gq Relay Rohs Compliant Panasonic 29X2569
GQ Relay RoHS Compliant: Yes

GQ Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 3Vdc, Smd Rohs Compliant Panasonic - 08AK9578 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, Smd Rohs Compliant Panasonic
08AK9578
Signal Relay, Dpdt, 3Vdc, Smd Rohs Compliant Panasonic 08AK9578
SIGNAL RELAY, DPDT, 3VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 3VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ260S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ260S03
Relays - Signal Relays, Up to 2 Amps AGQ260S03
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ260S03 29X2569 AGQ260S03
Product Name SMD 0.033A 100mW 2A Relay Gq Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data