Win Source Part Number: 1001131-AGQ260A4HZ
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 900
Mounting: SMD (SMT)
Coil Resistance: 203 Ohms
Coil Current: 22.2 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.6 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: -AGQ260A4HZ-ND
Base Product Number: AGQ260
Signal Relay 4.5VDC 2A DPDT( (10.6mm 8.4mm 5.4mm)) SMD Product overview: AGQ260A4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260A4HZ can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 2A 4.5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1001131-AGQ260A4HZ | 189-AGQ260A4HZ | AGQ260A4HZ |
| Product Name | Relays - Signal Relays, Up to 2 Amps | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |