Panasonic Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Contact Configuration Panasonic AGQ260A4H

Description
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:202.5ohm; Approvals & Standards:CSA, UL RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:202.5ohm; Approvals & Standards:CSA, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Contact Configuration Panasonic - 09R2873 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Contact Configuration Panasonic
09R2873
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Contact Configuration Panasonic 09R2873
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:202.5ohm; Approvals & Standards:CSA, UL RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:202.5ohm; Approvals & Standards:CSA, UL RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ260A4H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ260A4H
Relays - Signal Relays, Up to 2 Amps AGQ260A4H
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 09R2873 AGQ260A4H
Product Name Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Contact Configuration Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data