Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electric Works
Category: Relays Signal Relays, Up to 2 Amps
Series: AGQ
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
Contact Form: DPDT (2 Form C)
Switching Voltage: 125VAC, 110VDC - Max
Termination Style: Gull Wing
RELAY TELECOM DPDT 2A 24V
SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:4.8kohm; Approvals & Standards:CSA, UL; Depth:10.6mmRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | AGQ260A24 | 09R2872 | |
| Product Name | Relays Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |