Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
PANASONIC
AGQ260A06X -- RELAYS - SIGNAL RELAYS, UP TO 2 AMPS
Panasonic
Relays - Signal Relays, Up to 2 Amps
AGQ260A06X
Description
RELAY GENERAL PURPOSE DPDT 2A 6V
Description
RELAY GENERAL PURPOSE DPDT 2A 6V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGQ260A06X
Relays - Signal Relays, Up to 2 Amps
AGQ260A06X
RELAY GENERAL PURPOSE DPDT 2A 6V
RELAY GENERAL PURPOSE DPDT 2A 6V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Solid State Relays
Product Number
AGQ260A06X
Product Name
Relays - Signal Relays, Up to 2 Amps
Application Type
General
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder
77.45.9.024.8250
Specs
Application Type
Latching
Mounting
Panel; Panel
Approvals
RoHS
View Details
TE Connectivity
Electromechanical Relays & Contactors
1617039-9
Specs
Approvals
Not EU ELV Compliant
Operating Temp
-85 to 257 F (-65 to 125 C)
DC Voltage
28 volts
View Details
3
suppliers
WAGO
Solid-state relay module
857-728
Specs
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
230 volts
Input Current (Control Signal) Range
0.0040 amps
View Details
2
suppliers
Aratas America LLC
G3VM-31QR/61QR2/101QR1 MOS FET Relays S-VSON(L) 4Pin, High-current and Low-ON-resistance Type
G3VM-101QR1(TR05)
Specs
Operating Temp
-40 to 230 F (-40 to 110 C)
View Details
5
suppliers