Panasonic SMD 2A Relay AGQ260A03

Description
Signal Relay 3VDC 2A DPDT( (10.6mm 8.4mm 5.4mm)) SMD Product overview: AGQ260A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260A03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 3VDC 2A DPDT( (10.6mm 8.4mm 5.4mm)) SMD Product overview: AGQ260A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260A03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ260A03
SMD 2A Relay 189-AGQ260A03
Signal Relay 3VDC 2A DPDT( (10.6mm 8.4mm 5.4mm)) SMD Product overview: AGQ260A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260A03 can be used for catalog matching and distributor lookup.

Signal Relay 3VDC 2A DPDT( (10.6mm 8.4mm 5.4mm)) SMD Product overview: AGQ260A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ260A03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - AGQ260A03 - 1142940-AGQ260A03 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGQ260A03
1142940-AGQ260A03
Signal Relays, Up to 2 Amps - AGQ260A03 1142940-AGQ260A03
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142940-AGQ260A03 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 90 Ohms Coil Current: 33.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 3VDC Contact Rating (Current): 2A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 2.4 VDC Must Release Voltage: 0.3 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142940-AGQ260A03
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 90 Ohms
Coil Current: 33.3mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 2A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Must Operate Voltage: 2.4 VDC
Must Release Voltage: 0.3 VDC

Buy Now
Signal Relays - 6995932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6995932
Signal Relays 6995932
Panasonic AGQ260A03 Signal Relay

Panasonic AGQ260A03 Signal Relay

Supplier's Site
Signal Relays - 1738921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738921
Signal Relays 1738921
Panasonic AGQ260A03 Signal Relay

Panasonic AGQ260A03 Signal Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ260A03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ260A03
Relays - Signal Relays, Up to 2 Amps AGQ260A03
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Signal Relay Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic - 47T1345 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic
47T1345
Signal Relay Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic 47T1345
SIGNAL RELAY DPDT, 3VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:90ohm; Approvals & Standards:CSA, UL; Coil Current:33.3mA; Coil Power Continuous:100mW RoHS Compliant: Yes

SIGNAL RELAY DPDT, 3VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:90ohm; Approvals & Standards:CSA, UL; Coil Current:33.3mA; Coil Power Continuous:100mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Safety Relays Solid State Relays Electromechanical Relays
Product Number 189-AGQ260A03 1142940-AGQ260A03 6995932 AGQ260A03 47T1345
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - AGQ260A03 Signal Relays Relays - Signal Relays, Up to 2 Amps Signal Relay Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic
Mounting Surface Mount PCBoard; SMD PCBoard; Pcb mount Surface Mount Surface Mount
Resistance 90 ohms 90 ohms
Channels Double Throw
Switch Configuration FormC
Unlock Full Specs
to access all available technical data