Manufacturer: Panasonic
Win Source Part Number: 860730-AGQ21TS4HX
Series: AGQ TH
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: AGQ21T
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-5472-1, 255-5472-2, 255-5472-6
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 4.5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 860730-AGQ21TS4HX | 06AC2927 | AGQ21TS4HX |
| Product Name | Signal Relays, Up to 2 Amps - AGQ21TS4HX | Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |