RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 06AC2923 | AGQ21TS24 |
| Product Name | Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |