RELAY GEN PURPOSE DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | AGQ21TA4HZ | 06AC2904 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic |
| Application Type | General | |
| Mounting | Surface Mount | Surface Mount |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |