Panasonic Relays - Signal Relays, Up to 2 Amps AGQ21TA2HX

Description
RELAY GEN PURPOSE DPDT 2A 2.4V
Datasheet
Description
RELAY GEN PURPOSE DPDT 2A 2.4V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - AGQ21TA2HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ21TA2HX
Relays - Signal Relays, Up to 2 Amps AGQ21TA2HX
RELAY GEN PURPOSE DPDT 2A 2.4V

RELAY GEN PURPOSE DPDT 2A 2.4V

Supplier's Site
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2897
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2897
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number AGQ21TA2HX 06AC2897
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
Application Type General
Mounting Surface Mount Surface Mount
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data