Panasonic Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic AGQ21TA03

Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2881 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2881
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2881
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic - 08AK9568 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic
08AK9568
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic 08AK9568
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ21TA03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ21TA03
Relays - Signal Relays, Up to 2 Amps AGQ21TA03
RELAY GENERAL PURPOSE DPDT 2A 3V

RELAY GENERAL PURPOSE DPDT 2A 3V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 06AC2881 08AK9568 AGQ21TA03
Product Name Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data