Panasonic Relays - Signal Relays, Up to 2 Amps AGQ21T09

Description
RELAY GENERAL PURPOSE DPDT 2A 9V
Datasheet
Description
RELAY GENERAL PURPOSE DPDT 2A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGQ21T09
Relays - Signal Relays, Up to 2 Amps AGQ21T09
RELAY GENERAL PURPOSE DPDT 2A 9V

RELAY GENERAL PURPOSE DPDT 2A 9V

Supplier's Site
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic - 06AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
06AC2931
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic 06AC2931
RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number AGQ21T09 06AC2931
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
Application Type General
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data