Panasonic Relays - Signal Relays, Up to 2 Amps AGQ21T06

Description
RELAY GENERAL PURPOSE DPDT 2A 6V
Datasheet
Description
RELAY GENERAL PURPOSE DPDT 2A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - AGQ21T06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ21T06
Relays - Signal Relays, Up to 2 Amps AGQ21T06
RELAY GENERAL PURPOSE DPDT 2A 6V

RELAY GENERAL PURPOSE DPDT 2A 6V

Supplier's Site
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic - 06AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
06AC2930
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic 06AC2930
RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number AGQ21T06 06AC2930
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
Application Type General
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617088-5 - TE Connectivity
Specs
Mounting PCBoard; Printed Circuit Board
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers
Type 77.A3 - Hockey puck Solid State Relay - 77A382308671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details