Panasonic AGQ210S4HZ Latching Relay
Panasonic AGQ210S4HZ Latching Relay
Panasonic AGQ210S4HZ Latching Relay
RELAY TELECOM DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:22.2mA RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474086 | AGQ210S4HZ | 10C3390 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Channels | Double Throw | ||
| Mounting | Surface Mount | Surface Mount | |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |