RELAY TELECOM DPDT 2A 12V
RoHS Compliant:Yes RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, SMD ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | AGQ210S12 | 10C3385 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Rohs Compliant Panasonic |
| Mounting | Surface Mount |