Panasonic Relays - Signal Relays, Up to 2 Amps AGQ210S03Z

Description
RELAY TELECOM DPDT 2A 3V
Description
RELAY TELECOM DPDT 2A 3V

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - AGQ210S03Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ210S03Z
Relays - Signal Relays, Up to 2 Amps AGQ210S03Z
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Signal Relay, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Panasonic - 10C3378 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Panasonic
10C3378
Signal Relay, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Panasonic 10C3378
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:GQ (AGQ) Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:L-Bend RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 3VDC, 2A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:GQ (AGQ) Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:L-Bend RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic - 08AK9573 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic
08AK9573
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic 08AK9573
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number AGQ210S03Z 10C3378 08AK9573
Product Name Relays - Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Panasonic Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic
Mounting Surface Mount Surface Mount
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data