Panasonic SMD 2A Relay AGQ210A4HZ

Description
DPDT Relay, 2A/125VAC, 4.5VDC Coil, Surface Mount Product overview: AGQ210A4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A4HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 2A/125VAC, 4.5VDC Coil, Surface Mount Product overview: AGQ210A4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A4HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ210A4HZ
SMD 2A Relay 189-AGQ210A4HZ
DPDT Relay, 2A/125VAC, 4.5VDC Coil, Surface Mount Product overview: AGQ210A4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A4HZ can be used for catalog matching and distributor lookup.

DPDT Relay, 2A/125VAC, 4.5VDC Coil, Surface Mount Product overview: AGQ210A4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A4HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C3376 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C3376
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C3376
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:22.2mA RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:22.2mA RoHS Compliant: Yes

Supplier's Site
Signal Relay, Agq Series, Latching Single Coil, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic - 92T0599 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Agq Series, Latching Single Coil, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic
92T0599
Signal Relay, Agq Series, Latching Single Coil, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic 92T0599
Signal Relay, AGQ Series, Latching Single Coil, DPDT, SMD, 2 A, 4.5 VDC RoHS Compliant: Yes

Signal Relay, AGQ Series, Latching Single Coil, DPDT, SMD, 2 A, 4.5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ210A4HZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ210A4HZ
Relays - Signal Relays, Up to 2 Amps AGQ210A4HZ
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ210A4HZ 10C3376 92T0599 AGQ210A4HZ
Product Name SMD 2A Relay Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Agq Series, Latching Single Coil, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data