Panasonic Signal Relays AGQ210A03Z

Description
Panasonic AGQ210A03Z Latching Relay
Request a Quote Datasheet
Description
Panasonic AGQ210A03Z Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 2474083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474083P
Signal Relays 2474083P
Panasonic AGQ210A03Z Latching Relay

Panasonic AGQ210A03Z Latching Relay

Supplier's Site
Signal Relays - 2474082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474082
Signal Relays 2474082
Panasonic AGQ210A03Z Latching Relay

Panasonic AGQ210A03Z Latching Relay

Supplier's Site
Signal Relays - 2474083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474083
Signal Relays 2474083
Panasonic AGQ210A03Z Latching Relay

Panasonic AGQ210A03Z Latching Relay

Supplier's Site
Singapore, Singapore
SMD 2A 100mW Relay
189-AGQ210A03Z
SMD 2A 100mW Relay 189-AGQ210A03Z
DPDT Relay, 2A/110VDC, 3VDC Coil, 100mW, Surface Mount Product overview: AGQ210A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A03Z can be used for catalog matching and distributor lookup.

DPDT Relay, 2A/110VDC, 3VDC Coil, 100mW, Surface Mount Product overview: AGQ210A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ210A03Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - AGQ210A03Z - 1016308-AGQ210A03Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGQ210A03Z
1016308-AGQ210A03Z
Signal Relays, Up to 2 Amps - AGQ210A03Z 1016308-AGQ210A03Z
Manufacturer: Panasonic Electric Works Win Source Part Number: 1016308-AGQ210A03Z Packaging: Reel - TR Termination Style: Gull Wing Contact Form: DPDT (2 Form C) Mounting: SMD (SMT) Coil Resistance: 90 Ohms Coil Current: 33.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 2A Switching Voltage: 125VAC, 110VDC - Max Turn On Voltage (Max): 2.25 VDC Release Time: 4ms Coil Power: 100 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): G6KU-2F-Y DC3; G6KU-2F-Y-TR DC3; AGQ210A03J; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 900

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1016308-AGQ210A03Z
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 90 Ohms
Coil Current: 33.3mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 3VDC
Contact Rating (Current): 2A
Switching Voltage: 125VAC, 110VDC - Max
Turn On Voltage (Max): 2.25 VDC
Release Time: 4ms
Coil Power: 100 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): G6KU-2F-Y DC3; G6KU-2F-Y-TR DC3; AGQ210A03J;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 900

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C3364 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C3364
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C3364
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ210A03Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ210A03Z
Relays - Signal Relays, Up to 2 Amps AGQ210A03Z
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Safety Relays Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2474083P 189-AGQ210A03Z 1016308-AGQ210A03Z 10C3364 AGQ210A03Z
Product Name Signal Relays SMD 2A 100mW Relay Signal Relays, Up to 2 Amps - AGQ210A03Z Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Channels Double Throw
Approvals RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Resistance 90 ohms
Unlock Full Specs
to access all available technical data