Panasonic Relays - Signal Relays, Up to 2 Amps AGQ21024

Description
Win Source Part Number: 1013710-AGQ21024 Category: Relays>Signal Relays, Up to 2 Amps Series: AGQ Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 50 Coil Resistance: 4.8 kOhms Coil Current: 5 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: AGQ210
Request a Quote Datasheet
Description
Win Source Part Number: 1013710-AGQ21024 Category: Relays>Signal Relays, Up to 2 Amps Series: AGQ Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 50 Coil Resistance: 4.8 kOhms Coil Current: 5 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: AGQ210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1013710-AGQ21024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1013710-AGQ21024
Relays - Signal Relays, Up to 2 Amps 1013710-AGQ21024
Win Source Part Number: 1013710-AGQ21024 Category: Relays>Signal Relays, Up to 2 Amps Series: AGQ Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 50 Coil Resistance: 4.8 kOhms Coil Current: 5 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: AGQ210

Win Source Part Number: 1013710-AGQ21024
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 50
Coil Resistance: 4.8 kOhms
Coil Current: 5 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: AGQ210

Buy Now Datasheet
Rohs Compliant Panasonic - 10C3396 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
10C3396
Rohs Compliant Panasonic 10C3396
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ21024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ21024
Relays - Signal Relays, Up to 2 Amps AGQ21024
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1013710-AGQ21024 10C3396 AGQ21024
Product Name Relays - Signal Relays, Up to 2 Amps Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z12315-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - PVT412LS-T - 1240919-PVT412LS-T - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers