Win Source Part Number: 1086534-AGQ21012
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 50
Coil Resistance: 1.44 kOhms
Coil Current: 8.3 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): G6SU-2G DC12; AGQ210A12Z; AGQ26012; AGQ210A12; G6SU-2F DC12; G6SU-2F-TR-DC12; G6SU-2-DC12;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Must Operate Voltage: 9 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: AGQ210
RoHS Compliant:Yes RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1086534-AGQ21012 | 10C3395 | AGQ21012 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |