Manufacturer: Panasonic
Win Source Part Number: 860729-AGQ21003
Series: AGQ
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Box
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2948, AGQ21003-ND
SIGNAL RELAY, DPDT, 2A, 30VDC, THT; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:PC Pin RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 3V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 860729-AGQ21003 | 10C3391 | AGQ21003 |
| Product Name | Signal Relays, Up to 2 Amps - AGQ21003 | Signal Relay, Dpdt, 2A, 30Vdc, Tht; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |