Panasonic Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic AGQ20TS2HZ

Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:41ohm RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:41ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2866 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2866
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2866
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:41ohm RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:41ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGQ20TS2HZ
Relays - Signal Relays, Up to 2 Amps AGQ20TS2HZ
RELAY GEN PURPOSE DPDT 2A 2.4V

RELAY GEN PURPOSE DPDT 2A 2.4V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 06AC2866 AGQ20TS2HZ
Product Name Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
DC Coil Voltage 2.4 volts
Unlock Full Specs
to access all available technical data