RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:16ohm RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 1.5V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 06AC2858 | AGQ20TS1H |
| Product Name | Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS | |
| DC Coil Voltage | 1.5 volts |