Panasonic Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic AGQ20TS03X

Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125VRoHS Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Signal, DPDT, 2A, 125Vac, SMD; Coil Voltage Panasonic (part number 06AC2850) features a compact design with dimensions of 10.6 mm x 7.2 mm x 5.2 mm. It is capable of handling a maximum switching current of 2A for both AC and DC applications, with a maximum switching voltage of 125V AC and 110V DC. The relay operates with a nominal coil voltage of 3V DC and is designed for surface mount applications. It has a single side stable operating function and is RoHS compliant. The relay is suitable for various applications, including HVAC temperature control and high-capacity control systems. Its expected mechanical life is rated at a minimum of 5 x 10^7 operations, making it a reliable choice for engineers seeking a durable and efficient relay solution.

Datasheet Summary
Powered by GS/AI

The Relay, Signal, DPDT, 2A, 125Vac, SMD; Coil Voltage Panasonic (part number 06AC2850) features a compact design with dimensions of 10.6 mm x 7.2 mm x 5.2 mm. It is capable of handling a maximum switching current of 2A for both AC and DC applications, with a maximum switching voltage of 125V AC and 110V DC. The relay operates with a nominal coil voltage of 3V DC and is designed for surface mount applications. It has a single side stable operating function and is RoHS compliant. The relay is suitable for various applications, including HVAC temperature control and high-capacity control systems. Its expected mechanical life is rated at a minimum of 5 x 10^7 operations, making it a reliable choice for engineers seeking a durable and efficient relay solution.

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2850
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2850
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125VRoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ20TS03X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ20TS03X
Relays - Signal Relays, Up to 2 Amps AGQ20TS03X
RELAY GENERAL PURPOSE DPDT 2A 3V

RELAY GENERAL PURPOSE DPDT 2A 3V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 06AC2850 AGQ20TS03X
Product Name Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data