Panasonic Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic AGQ20TA4H

Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohmRoH S Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohmRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Signal, DPDT, 2A, 125Vac, SMD; Coil Voltage Panasonic (part number 06AC2846) features a compact design with dimensions of 10.6 mm x 7.2 mm x 5.2 mm. It is capable of handling a maximum switching current of 2A for both AC and DC applications, with a nominal switching capacity of 60W for DC and 37.5VA for AC. The relay operates at a coil voltage of 4.5V DC, with a coil resistance of 145 ohms. It is designed for surface mount applications and is RoHS compliant. The relay has a contact arrangement of 2 Form C and is suitable for various applications, including HVAC temperature control. It offers a maximum breakdown voltage of 750 Vrms between open contacts and 1,500 Vrms between contact and coil. The expected mechanical life is rated at a minimum of 5 x 10^7 operations. The relay is also characterized by a fast operate and release time of up to 4 ms. Engineers should consider this relay for projects requiring reliable switching in compact spaces, particularly in environments where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The Relay, Signal, DPDT, 2A, 125Vac, SMD; Coil Voltage Panasonic (part number 06AC2846) features a compact design with dimensions of 10.6 mm x 7.2 mm x 5.2 mm. It is capable of handling a maximum switching current of 2A for both AC and DC applications, with a nominal switching capacity of 60W for DC and 37.5VA for AC. The relay operates at a coil voltage of 4.5V DC, with a coil resistance of 145 ohms. It is designed for surface mount applications and is RoHS compliant. The relay has a contact arrangement of 2 Form C and is suitable for various applications, including HVAC temperature control. It offers a maximum breakdown voltage of 750 Vrms between open contacts and 1,500 Vrms between contact and coil. The expected mechanical life is rated at a minimum of 5 x 10^7 operations. The relay is also characterized by a fast operate and release time of up to 4 ms. Engineers should consider this relay for projects requiring reliable switching in compact spaces, particularly in environments where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2846 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2846
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2846
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohmRoH S Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGQ20TA4H
Relays - Signal Relays, Up to 2 Amps AGQ20TA4H
RELAY GEN PURPOSE DPDT 2A 4.5V

RELAY GEN PURPOSE DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 06AC2846 AGQ20TA4H
Product Name Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 4.5 volts
Unlock Full Specs
to access all available technical data