Panasonic Relays - Signal Relays, Up to 2 Amps AGQ20TA24Z

Description
RELAY GEN PURPOSE DPDT 2A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 2A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGQ20TA24Z
Relays - Signal Relays, Up to 2 Amps AGQ20TA24Z
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic - 06AC2845 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
06AC2845
Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic 06AC2845
RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number AGQ20TA24Z 06AC2845
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 2A, 125Vac, Smd; Coil Voltage Panasonic
Application Type General
Mounting Surface Mount Surface Mount
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data