Panasonic AGQ20T24 Non-Latching Relay
Panasonic AGQ20T24 Non-Latching Relay
RELAY GEN PURPOSE DPDT 2A 24V
RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474079 | AGQ20T24 | 06AC2879 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | |
| Approvals | RoHS | RoHS |