Panasonic Relays - Signal Relays, Up to 2 Amps AGQ20T09

Description
RELAY GENERAL PURPOSE DPDT 2A 9V
Datasheet
Description
RELAY GENERAL PURPOSE DPDT 2A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - AGQ20T09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ20T09
Relays - Signal Relays, Up to 2 Amps AGQ20T09
RELAY GENERAL PURPOSE DPDT 2A 9V

RELAY GENERAL PURPOSE DPDT 2A 9V

Supplier's Site
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic - 06AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
06AC2875
Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic 06AC2875
RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 125VAC, TH; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number AGQ20T09 06AC2875
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 2A, 125Vac, Th; Coil Voltage Panasonic
Application Type General
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data