Panasonic Signal Relays, Up to 2 Amps - AGQ200S24Z AGQ200S24Z

Description
Manufacturer: Panasonic Win Source Part Number: 845825-AGQ200S24Z Series: AGQ Features: Relay Package: Reel - TR Family Name: AGQ200 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3875-6, 255-3875-2, 255-3875-1, AGQ200S24Z-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845825-AGQ200S24Z Series: AGQ Features: Relay Package: Reel - TR Family Name: AGQ200 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3875-6, 255-3875-2, 255-3875-1, AGQ200S24Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - AGQ200S24Z - 845825-AGQ200S24Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGQ200S24Z
845825-AGQ200S24Z
Signal Relays, Up to 2 Amps - AGQ200S24Z 845825-AGQ200S24Z
Manufacturer: Panasonic Win Source Part Number: 845825-AGQ200S24Z Series: AGQ Features: Relay Package: Reel - TR Family Name: AGQ200 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3875-6, 255-3875-2, 255-3875-1, AGQ200S24Z-ND

Manufacturer: Panasonic
Win Source Part Number: 845825-AGQ200S24Z
Series: AGQ
Features: Relay
Package: Reel - TR
Family Name: AGQ200
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3875-6, 255-3875-2, 255-3875-1, AGQ200S24Z-ND

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-AGQ200S24Z
SMD 2A Relay 189-AGQ200S24Z
DPDT Relay, 2A, 24VDC Coil, Surface Mount Product overview: AGQ200S24Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S24Z can be used for catalog matching and distributor lookup.

DPDT Relay, 2A, 24VDC Coil, Surface Mount Product overview: AGQ200S24Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S24Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ200S24Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200S24Z
Relays - Signal Relays, Up to 2 Amps AGQ200S24Z
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site
Signal Relay, Dpdt, 2A, 24Vdc, Smd Rohs Compliant Panasonic - 68AH8805 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 24Vdc, Smd Rohs Compliant Panasonic
68AH8805
Signal Relay, Dpdt, 2A, 24Vdc, Smd Rohs Compliant Panasonic 68AH8805
SIGNAL RELAY, DPDT, 2A, 24VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 2A, 24VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 845825-AGQ200S24Z 189-AGQ200S24Z AGQ200S24Z 68AH8805
Product Name Signal Relays, Up to 2 Amps - AGQ200S24Z SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 2A, 24Vdc, Smd Rohs Compliant Panasonic
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data