Panasonic Power Relays AGQ200S24

Description
Panasonic AGQ200S24 Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic AGQ200S24 Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474069
Power Relays 2474069
Panasonic AGQ200S24 Non-Latching Relay

Panasonic AGQ200S24 Non-Latching Relay

Supplier's Site
Power Relays - 2474070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474070
Power Relays 2474070
Panasonic AGQ200S24 Non-Latching Relay

Panasonic AGQ200S24 Non-Latching Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-AGQ200S24
SMD 2A Relay 189-AGQ200S24
24VDC DPDT 2A Surface Mount Relay Product overview: AGQ200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S24 can be used for catalog matching and distributor lookup.

24VDC DPDT 2A Surface Mount Relay Product overview: AGQ200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Coil Voltage Panasonic - 10C3355 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Coil Voltage Panasonic
10C3355
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Coil Voltage Panasonic 10C3355
SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ200S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200S24
Relays - Signal Relays, Up to 2 Amps AGQ200S24
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2474069 189-AGQ200S24 10C3355 AGQ200S24
Product Name Power Relays SMD 2A Relay Signal Relay, Dpdt, 24Vdc, 1A, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data