Panasonic Power Relays AGQ200S12Z

Description
Panasonic AGQ200S12Z Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic AGQ200S12Z Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474068
Power Relays 2474068
Panasonic AGQ200S12Z Non-Latching Relay

Panasonic AGQ200S12Z Non-Latching Relay

Supplier's Site
Power Relays - 2474067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474067
Power Relays 2474067
Panasonic AGQ200S12Z Non-Latching Relay

Panasonic AGQ200S12Z Non-Latching Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-AGQ200S12Z
SMD 2A Relay 189-AGQ200S12Z
DPDT Relay, 2A, 12VDC Coil, 125VAC/110VDC, Surface Mount Product overview: AGQ200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S12Z can be used for catalog matching and distributor lookup.

DPDT Relay, 2A, 12VDC Coil, 125VAC/110VDC, Surface Mount Product overview: AGQ200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S12Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C3354 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C3354
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C3354
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 28X2906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
28X2906
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 28X2906
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ200S12Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200S12Z
Relays - Signal Relays, Up to 2 Amps AGQ200S12Z
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2474068 189-AGQ200S12Z 10C3354 AGQ200S12Z
Product Name Power Relays SMD 2A Relay Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data